TE Connectivity Circular Power Connectors 5-858855-1

Description
Body Features Positive Stop Ferrule : Without Product Weight : 3 G  [.09 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Product Weight : 3 G  [.09 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 5-858855-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
5-858855-1
Circular Power Connectors 5-858855-1
Body Features Positive Stop Ferrule : Without Product Weight : 3 G  [.09 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 25.4 MM  [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 3 G  [.09 OZ ]

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 15000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Threaded

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Receptacle Rohs Compliant Amp Te Connectivity - 52K3769 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Rohs Compliant Amp Te Connectivity
52K3769
Receptacle Rohs Compliant Amp Te Connectivity 52K3769
RECEPTACLE ROHS COMPLIANT: YES

RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 5-858855-1 52K3769
Product Name Circular Power Connectors Receptacle Rohs Compliant Amp Te Connectivity
Device Type Receptacle Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 205843-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
 - 1877069-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Connectors Power - 104479-5 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Connectors Power - 175218-3 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details