Body Features Positive Stop Ferrule : Without Product Weight : 16 G [.56 OZ ]
Contact Features Contact Type : Socket
Dimensions Assembly Length : 31.75 MM [1.25 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 20000
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Positive Stop Ferrule : Without
- Product Weight : 16 G [.56 OZ ]
Contact Features
Dimensions
- Assembly Length : 31.75 MM [1.25 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 20000
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Mount Feature Type : Flange
Operation/Application
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Lead Assembly
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]