Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 7 MM [.275 INCH ]
Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Coupling Nut Base Material : Zinc Coupling Nut Plating Material : Nickel Crimp Ferrule Material : Brass Dielectric Material : PTX
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FME Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 7 MM [.275 INCH ]
Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Coupling Nut Base Material : Zinc Coupling Nut Plating Material : Nickel Crimp Ferrule Material : Brass Dielectric Material : PTX
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FME Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 7 MM [.275 INCH ]
Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Coupling Nut Base Material : Zinc Coupling Nut Plating Material : Nickel Crimp Ferrule Material : Brass Dielectric Material : PTX
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FME Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
Body Material : Zinc
Body Plating Material : Nickel
Cable Connector Orientation : Straight
Configuration Features
Number of Coaxial Contacts : 1
Number of Positions : 1
Contact Features
RF Connector Center Contact Material : Phosphor Bronze
RF Connector Center Contact Plating Material : Gold
RF Connector Center Contact Underplating Material : Nickel
Dimensions
RF Connector Mated Outer Diameter (Approximate) : 7 MM [.275 INCH ]
Mechanical Attachment
Connector Mounting Type : Bulkhead
Detent : Without
RF Connector Coupling Mechanism : Slide-In
RF Contact Captivation Method : Mechanical
Operation/Application
Operating Frequency (GHZ) : 4
Other
Coupling Nut Base Material : Zinc
Coupling Nut Plating Material : Nickel
Crimp Ferrule Material : Brass
Dielectric Material : PTX
Packaging Features
Packaging Method : Box
Packaging Quantity : 100
Product Type Features
Compatible With RF Cable Type : RG 174
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Cable
RF Connector Style : Plug
RF Interface : FME
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]