TE Connectivity PCB Terminal Blocks 5-796861-8

Description
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 8 Number of Rows : 1 Threaded Flange : With Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Mounting Angle : Vertical Screw Flange : With Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 8 Number of Rows : 1 Threaded Flange : With Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Mounting Angle : Vertical Screw Flange : With Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 5-796861-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
5-796861-8
PCB Terminal Blocks 5-796861-8
Body Features Interlock : With Configuration Features Closed End : Without Number of Positions : 8 Number of Rows : 1 Threaded Flange : With Wire Entry Angle : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Mounting Angle : Vertical Screw Flange : With Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Interlock : With

Configuration Features


  • Closed End : Without
  • Number of Positions : 8
  • Number of Rows : 1
  • Threaded Flange : With
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Mechanical Attachment


  • Mounting Angle : Vertical
  • Screw Flange : With
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Screw Size : M3
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : Stacking Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-796861-8
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 8
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776112-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986693-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Barrier Strips - 1-1546311-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers