Body Features Primary Product Color : Green Product Orientation : Right Angle
Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : With Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : PA 66
Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Green
- Product Orientation : Right Angle
Configuration Features
- Number of Positions : 2
- Number of Rows : 1
- Stacked Levels : With
- Stacking Configuration : Side Stackable
- Wire Entry Angle : 180°
- Wire Entry Location : Side
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .05 - 3
- Wire Size (AWG) : 30 - 12
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 5.08 MM [.2 INCH ]
- Housing Material : PA 66
Mechanical Attachment
- Screw Material : Brass
- Screw Plating Material : Nickel
- Thread Size : M3
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
- Terminal Block Connector Type : Plug
- Wire Protection : With
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]