"Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)"
24 Pos Power Connector, RA, 5A, 250V, Gold/Tin, Thru-Hole Product overview: 5-794678-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794678-4 can be used for catalog matching and distributor lookup.
CONN HEADER R/A 24POS 3MM
24P MICRO MNL ASSY,R/A,THRU,LF
24P MICRO MNL ASSY,R/A,THRU,LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-794678-4-ND | 316-5-794678-4 | 5-794678-4 | 76AC8190 |
| Product Name | Headers, Male Pins | 5A 250V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 24P Micro Mnl Assy,r/a,thru,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |