"Connector Header Through Hole, Right Angle 22 position 0.118"" (3.00mm)"
22P MICRO MNL ASSY,R/A,THRU,LF
CONN HEADER R/A 22POS 3MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-794678-2-ND | 19R0713 | 5-794678-2 |
| Product Name | Headers, Male Pins | 22P Micro Mnl Assy,r/a,thru,lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |