"Connector Header Surface Mount 24 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 24 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 24 position 0.118"" (3.00mm)"
24 Pos Wire-to-Board Connector, 5A, Gold, SMT, Vertical Product overview: 5-794638-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794638-4 can be used for catalog matching and distributor lookup.
24P MICRO MNL ASSY,VRT,SMT,LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33251DKR-ND | 316-5-794638-4 | 76AC8189 |
| Product Name | Headers, Male Pins | 5A Electronic Connector | 24P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | |
| Mounting | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 24 # |