20 Pos 3mm Header, Straight, SMD, Wire-to-Board, Male, 5A Product overview: 5-794636-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794636-0 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 20 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 20 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 20 position 0.118"" (3.00mm)"
20P MICRO MNL ASSY,VRT,SMT,LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-794636-0 | A33243TR-ND | 19M0500 |
| Product Name | SMD 5A Electronic Connector | Headers, Male Pins | 20P Micro Mnl Assy,vrt,smt,lf Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | ||
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector |