TE Connectivity Headers, Male Pins 5-794632-4

Description
"Connector Header Through Hole 24 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34919-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34919-ND
Headers, Male Pins A34919-ND
"Connector Header Through Hole 24 position 0.118"" (3.00mm)"

"Connector Header Through Hole 24 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore
5A 250V Electronic Connector
316-5-794632-4
5A 250V Electronic Connector 316-5-794632-4
24 Pos Power Connector, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 5-794632-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794632-4 can be used for catalog matching and distributor lookup.

24 Pos Power Connector, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 5-794632-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794632-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 06R2418 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
06R2418
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 06R2418
WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port Frame - 792-5-794632-4 - Utmel Electronic Limited
Hong Kong, China
Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port Frame
792-5-794632-4
Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port Frame 792-5-794632-4
Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port Frame

Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port Frame

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34919-ND 316-5-794632-4 06R2418 792-5-794632-4
Product Name Headers, Male Pins 5A 250V Electronic Connector Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port Frame
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data