TE Connectivity Headers, Male Pins 5-794630-0

Description
"Connector Header Through Hole 20 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33228-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33228-ND
Headers, Male Pins A33228-ND
"Connector Header Through Hole 20 position 0.118"" (3.00mm)"

"Connector Header Through Hole 20 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-5-794630-0
5A 250V Electronic Connector 316-5-794630-0
20 Pos Wire-to-Board Header, 5A, 250V, Tin Plated Brass, Vertical Mount Product overview: 5-794630-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794630-0 can be used for catalog matching and distributor lookup.

20 Pos Wire-to-Board Header, 5A, 250V, Tin Plated Brass, Vertical Mount Product overview: 5-794630-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794630-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 19R0687 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
19R0687
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 19R0687
WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33228-ND 316-5-794630-0 19R0687
Product Name Headers, Male Pins 5A 250V Electronic Connector Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data