"Connector Header Surface Mount, Right Angle 20 position 0.118"" (3.00mm)"
CONN HEADER SMD R/A 20POS 3MM
20P MICRO MNL ASSY,RA,SMT,LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-794627-0-ND | 5-794627-0 | 19R0678 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 20P Micro Mnl Assy,ra,smt,lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |