Configuration Features Number of Positions : 20 Number of Power Positions : 20 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 7.62 MICM [100 - 300 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter (Max) (MM) : 1.52 Accepts Wire Insulation Diameter Range (MM) : .89 - 1.53 Connector Height (MM) : 8.11 PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Product Length (MM) : 22.7 Product Width (MM) : 7.37 Row-to-Row Spacing : 4.62 MM [.181 INCH ] Wire Size (MMSQ) : .051 - .128 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 100.5 - 1022
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 3 MM [.118 INCH ] Housing Color : Black Housing Material : High Temperature Nylon PCB Mount Retention Material : Nylon
Industry Standards Agency/Standard : CNR, USR Approved Standards : UL E28476 CSA Rating : LR 7189, Certified Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tape Packaging Quantity : 150
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.16 MM , .65 MM [.026 INCH , .046 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Number of Positions : 20
- Number of Power Positions : 20
- Number of Rows : 2
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness : 2.54 - 7.62 MICM [100 - 300 MICIN ]
- Contact Retention Within Housing : Without
- Contact Type : Pin
- Multiple Contact Types : Without
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Wire Insulation Diameter (Max) (MM) : 1.52
- Accepts Wire Insulation Diameter Range (MM) : .89 - 1.53
- Connector Height (MM) : 8.11
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Product Length (MM) : 22.7
- Product Width (MM) : 7.37
- Row-to-Row Spacing : 4.62 MM [.181 INCH ]
- Wire Size (MMSQ) : .051 - .128
- Wire Size (AWG) : 30 - 26
- Wire Size (CMA) : 100.5 - 1022
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 3 MM [.118 INCH ]
- Housing Color : Black
- Housing Material : High Temperature Nylon
- PCB Mount Retention Material : Nylon
Industry Standards
- Agency/Standard : CNR, USR
- Approved Standards : UL E28476
- CSA Rating : LR 7189, Certified
- Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C
- Glow Wire Rating : GWT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Locking Tab
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Tape
- Packaging Quantity : 150
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Rectangular Power Connector Type : Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
- Termination Post & Tail Length : 1.16 MM , .65 MM [.026 INCH , .046 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]