"Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)"
24 Pos Power Connector, 5A, 250V AC, Gold/Tin Plated, RA TH Product overview: 5-794619-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794619-4 can be used for catalog matching and distributor lookup.
Conn Power HDR 24 POS 3mm Solder RA Thru-Hole 24 Terminal 1 Port
24P MICRO MNL ASSY,R/A,HDR LF
24P MICRO MNL ASSY,R/A,HDR LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-794619-4-ND | 316-5-794619-4 | 792-5-794619-4 | 19R0660 |
| Product Name | Headers, Male Pins | 5A 250V Electronic Connector | Conn Power HDR 24 POS 3mm Solder RA Thru-Hole 24 Terminal 1 Port | 24P Micro Mnl Assy,r/a,hdr Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 24 # |