TE Connectivity 5A 250V Electronic Connector 5-794618-4

Description
24 Pos Power Connector, Wire-to-Board, 5A, 250V, RA HDR, Tin Product overview: 5-794618-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794618-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Pos Power Connector, Wire-to-Board, 5A, 250V, RA HDR, Tin Product overview: 5-794618-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794618-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-5-794618-4
5A 250V Electronic Connector 316-5-794618-4
24 Pos Power Connector, Wire-to-Board, 5A, 250V, RA HDR, Tin Product overview: 5-794618-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794618-4 can be used for catalog matching and distributor lookup.

24 Pos Power Connector, Wire-to-Board, 5A, 250V, RA HDR, Tin Product overview: 5-794618-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-794618-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33262-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33262-ND
Headers, Male Pins A33262-ND
"Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)"

Buy Now Datasheet
Rectangular Connectors - 5-794618-4 - 856598-5-794618-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-794618-4
856598-5-794618-4
Rectangular Connectors - 5-794618-4 856598-5-794618-4
Manufacturer: TE Connectivity Win Source Part Number: 856598-5-794618-4 Series: Micro MATE-N-LOK Features: Connector Header position Package: Tray Family Name: 794618 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-5-794618-4, -5-794618-4-SI, Q3300486A, A33262

Manufacturer: TE Connectivity
Win Source Part Number: 856598-5-794618-4
Series: Micro MATE-N-LOK
Features: Connector Header position
Package: Tray
Family Name: 794618
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5-794618-4, -5-794618-4-SI, Q3300486A, A33262

Buy Now Datasheet
Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity - 98K9588 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
98K9588
Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity 98K9588
CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-794618-4 A33262-ND 856598-5-794618-4 98K9588
Product Name 5A 250V Electronic Connector Headers, Male Pins Rectangular Connectors - 5-794618-4 Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data