TE Connectivity Data Connectivity Housings 5-776681-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 18.02 MM  [.709 INCH ] Product Length : 31.67 MM  [1.247 INCH ] Product Width : 12.13 MM  [.478 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 18.02 MM  [.709 INCH ] Product Length : 31.67 MM  [1.247 INCH ] Product Width : 12.13 MM  [.478 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 5-776681-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
5-776681-2
Data Connectivity Housings 5-776681-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 18.02 MM  [.709 INCH ] Product Length : 31.67 MM  [1.247 INCH ] Product Width : 12.13 MM  [.478 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (VDC) : 60 Housing Features Housing Color : White Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 59 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : B
  • Ferrule : With

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.019 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 18.02 MM  [.709 INCH ]
  • Product Length : 31.67 MM  [1.247 INCH ]
  • Product Width : 12.13 MM  [.478 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : White

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 59
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 5-776681-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5-776681-2-ND
Coaxial Connector (RF) Assemblies 5-776681-2-ND
SMB, Fakra Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp

SMB, Fakra Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Automotive Connectors - 5-776681-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
5-776681-2
Automotive Connectors 5-776681-2
Jack Kit, 1 Pos, RG-59, Fakra, Unassembl

Jack Kit, 1 Pos, RG-59, Fakra, Unassembl

Buy Now
Jack Kit, 1 Pos, Rg-59, Fakra, Unassembl Te Connectivity - 99X5444 - Newark, An Avnet Company
Chicago, IL, United States
Jack Kit, 1 Pos, Rg-59, Fakra, Unassembl Te Connectivity
99X5444
Jack Kit, 1 Pos, Rg-59, Fakra, Unassembl Te Connectivity 99X5444
Jack Kit, 1 Pos, RG-59, Fakra, Unassembl

Jack Kit, 1 Pos, RG-59, Fakra, Unassembl

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 5-776681-2 5-776681-2-ND 5-776681-2 99X5444
Product Name Data Connectivity Housings Coaxial Connector (RF) Assemblies Automotive Connectors Jack Kit, 1 Pos, Rg-59, Fakra, Unassembl Te Connectivity
Connector Type Wire to Wire Connector SMB Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coax Connectors - 1-1337406-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
7 suppliers
RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1051797-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers