"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
04P MINI-UMNL ASSY V0 SNNI BLK
CONN HEADER VERT 4POS 4.14MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-770174-0-ND | 36AC5604 | 5-770174-0 |
| Product Name | Headers, Male Pins | 04P Mini-Umnl Assy V0 Snni Blk Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |