TE Connectivity D Sub Contact, Pin, 24-20Awg, Crimp; Contact Gender Amp Te Connectivity 5-66506-7-C

Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Product Range:AMPLIMITE HDP-20 Series; Accessory Type:D Sub Contact RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Product Range:AMPLIMITE HDP-20 Series; Accessory Type:D Sub Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 24-20Awg, Crimp; Contact Gender Amp Te Connectivity - 92F6660 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; Contact Gender Amp Te Connectivity
92F6660
D Sub Contact, Pin, 24-20Awg, Crimp; Contact Gender Amp Te Connectivity 92F6660
D SUB CONTACT, PIN, 24-20AWG, CRIMP; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Product Range:AMPLIMITE HDP-20 Series; Accessory Type:D Sub Contact RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Contact Termination Type:Crimp; Product Range:AMPLIMITE HDP-20 Series; Accessory Type:D Sub Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92F6660
Product Name D Sub Contact, Pin, 24-20Awg, Crimp; Contact Gender Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data