TE Connectivity
D-Sub Connector Contacts
5-66506-3
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : 1.02 PCB Contact Termination Area Plating Material : Gold
Dimensions Accepts Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Insulation Diameter (Max) (INCH) : .06 Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Round Termination Post & Tail Diameter (MM) : 2.16 Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : 1.02 PCB Contact Termination Area Plating Material : Gold
Dimensions Accepts Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Insulation Diameter (Max) (INCH) : .06 Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Round Termination Post & Tail Diameter (MM) : 2.16 Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : 1.02 PCB Contact Termination Area Plating Material : Gold
Dimensions Accepts Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ] Insulation Diameter (Max) (INCH) : .06 Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Round Termination Post & Tail Diameter (MM) : 2.16 Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness (MICIN) : 30
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter (MM) : 1.02
- PCB Contact Termination Area Plating Material : Gold
Dimensions
- Accepts Insulation Diameter Range : 1.27 - 1.52 MM [.05 - .06 INCH ]
- Insulation Diameter (Max) (INCH) : .06
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
Termination Features
- Round Termination Post & Tail Diameter (MM) : 2.16
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-66506-3 |
|
Product Name
|
D-Sub Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details