TE Connectivity Multi-Function Inlet Filters 5-6609987-1

Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 5-6609987-1 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
5-6609987-1
Multi-Function Inlet Filters 5-6609987-1
Body Features Product Orientation : Right Angle Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Right Angle

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 5-6609987-1
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660110 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Single Phase Filters - 1609042-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 60 amps
View Details
4 suppliers
DC Filters - 1-2443552-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers