IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 01AH1316 |
| Product Name | Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity |
| Standards and Certifications | RoHS |