TE Connectivity DC Filters 5-6609074-4

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Panel, Rack Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Orientation : Straight Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Panel, Rack Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Orientation : Straight Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 5-6609074-4 - TE Connectivity
Berwyn, PA, United States
DC Filters
5-6609074-4
DC Filters 5-6609074-4
Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Panel, Rack Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Orientation : Straight Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 100
  • DC Filter Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Filter Mount Style : Panel, Rack

Product Type Features


  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Orientation : Straight
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 5-6609074-4
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609034-9 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details
3 suppliers
Power Line Filter Modules - 174-150AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 15EHT6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3-Phase Filters - 1-1609967-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details