TE Connectivity Backplane Connectors - 5-6450540-3 5-6450540-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 856585-5-6450540-3 Series: MULTI-BEAM XL Features: Connector Package: Tray Family Name: 6450540 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A109374, 5-6450540-3-SI-ND, 5-6450540-3-SI, 2266-5-6450540-3, -5-6450540-3-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856585-5-6450540-3 Series: MULTI-BEAM XL Features: Connector Package: Tray Family Name: 6450540 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A109374, 5-6450540-3-SI-ND, 5-6450540-3-SI, 2266-5-6450540-3, -5-6450540-3-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 5-6450540-3 - 856585-5-6450540-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5-6450540-3
856585-5-6450540-3
Backplane Connectors - 5-6450540-3 856585-5-6450540-3
Manufacturer: TE Connectivity Win Source Part Number: 856585-5-6450540-3 Series: MULTI-BEAM XL Features: Connector Package: Tray Family Name: 6450540 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A109374, 5-6450540-3-SI-ND, 5-6450540-3-SI, 2266-5-6450540-3, -5-6450540-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856585-5-6450540-3
Series: MULTI-BEAM XL
Features: Connector
Package: Tray
Family Name: 6450540
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A109374, 5-6450540-3-SI-ND, 5-6450540-3-SI, 2266-5-6450540-3, -5-6450540-3-SI

Buy Now Datasheet
Singapore, Singapore
42A Electronic Connector
316-5-6450540-3
42A Electronic Connector 316-5-6450540-3
8P/24S Board-to-Board Header/Receptacle, 42A, Press-Fit, Thru-Hole Product overview: 5-6450540-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-6450540-3 can be used for catalog matching and distributor lookup.

8P/24S Board-to-Board Header/Receptacle, 42A, Press-Fit, Thru-Hole Product overview: 5-6450540-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-6450540-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5-6450540-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
5-6450540-3
Backplane Connectors 5-6450540-3
MBXL VERT RCPT 4P+24S+4P

MBXL VERT RCPT 4P+24S+4P

Buy Now
Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity - 76AC8173 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity
76AC8173
Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity 76AC8173
MBXL VERT RCPT 4P+24S+4P

MBXL VERT RCPT 4P+24S+4P

Supplier's Site
Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity - 99X5363 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity
99X5363
Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity 99X5363
MBXL VERT RCPT 4P+24S+4P

MBXL VERT RCPT 4P+24S+4P

Supplier's Site
Backplane Connectors - Specialized - 5-6450540-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5-6450540-3
Backplane Connectors - Specialized 5-6450540-3
CONN RCPT MULTI-BEAM 32POS PCB

CONN RCPT MULTI-BEAM 32POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856585-5-6450540-3 316-5-6450540-3 5-6450540-3 76AC8173 5-6450540-3
Product Name Backplane Connectors - 5-6450540-3 42A Electronic Connector Backplane Connectors Mbxl Vert Rcpt 4P+24S+4P Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details