TE Connectivity Automotive Headers 5-6447223-0

Description
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 5-6447223-0 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
5-6447223-0
Automotive Headers 5-6447223-0
Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-5-6447223-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-5-6447223-0-ND
Headers, Male Pins 1734-5-6447223-0-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
5-6447223-0
Automotive Connectors 5-6447223-0
SUPER SEAL 26POS CAP ASSY H AU

SUPER SEAL 26POS CAP ASSY H AU

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-6447223-0 1734-5-6447223-0-ND 5-6447223-0
Product Name Automotive Headers Headers, Male Pins Automotive Connectors
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data