TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes
CONN TRANSIST TO-3 3POS SILVER
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 16M3176 | 5-6437504-0 |
| Product Name | Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity | Sockets for ICs, Transistors |