TE Connectivity Connectors 5-641337-2

Description
Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS
Datasheet
Description
Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 5-641337-2 - ODG (Origin Data Global)
Shenzhen, China
Connectors
5-641337-2
Connectors 5-641337-2
Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site
Connector, Modular Plug, 1Port, 6P6C; Modular Connector Type Amp - Te Connectivity - 50F508 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular Plug, 1Port, 6P6C; Modular Connector Type Amp - Te Connectivity
50F508
Connector, Modular Plug, 1Port, 6P6C; Modular Connector Type Amp - Te Connectivity 50F508
CONNECTOR, MODULAR PLUG, 1PORT, 6P6C; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONNECTOR, MODULAR PLUG, 1PORT, 6P6C; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5-641337-2 50F508
Product Name Connectors Connector, Modular Plug, 1Port, 6P6C; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Ethernet Connectors - 2188314 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details