"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
24P MTA100 HDR ASY FL/STR LF
CONN HEADER VERT 24POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-641126-4-ND | 18R9853 | 5-641126-4 |
| Product Name | Headers, Male Pins | 24P Mta100 Hdr Asy Fl/str Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |