TE Connectivity Board to Board & Mezzanine Connectors 5-6123212-1

Description
0.8FH,R13H.5,040,30/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R13H.5,040,30/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-6123212-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-6123212-1
Board to Board & Mezzanine Connectors 5-6123212-1
0.8FH,R13H.5,040,30/ Sn,TU

0.8FH,R13H.5,040,30/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-6123212-1
Board to Board & Mezzanine Connectors 5-6123212-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tube Product Status: Active Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 40 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Package: Tube
Product Status: Active
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
0.8Fh,r13H.5,040,30/sn,tu Amp - Te Connectivity - 36AC5576 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,040,30/sn,tu Amp - Te Connectivity
36AC5576
0.8Fh,r13H.5,040,30/sn,tu Amp - Te Connectivity 36AC5576
0.8FH,R13H.5,040,30/ Sn,TU

0.8FH,R13H.5,040,30/Sn,TU

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-6123212-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-6123212-1
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-6123212-1 36AC5576 5-6123212-1
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects -Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r13H.5,040,30/sn,tu Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details