TE Connectivity Contact, Twin Leaf, 24-20Awg, Crimp; Product Range Amp Te Connectivity 5-583853-3

Description
CONTACT, TWIN LEAF, 24-20AWG, CRIMP; Product Range:Twin Leaf Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:AMP Twin Leaf Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; ContactRoHS Compliant: Yes
Description
CONTACT, TWIN LEAF, 24-20AWG, CRIMP; Product Range:Twin Leaf Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:AMP Twin Leaf Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Twin Leaf, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 24AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Twin Leaf, 24-20Awg, Crimp; Product Range Amp Te Connectivity
24AC5564
Contact, Twin Leaf, 24-20Awg, Crimp; Product Range Amp Te Connectivity 24AC5564
CONTACT, TWIN LEAF, 24-20AWG, CRIMP; Product Range:Twin Leaf Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:AMP Twin Leaf Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; ContactRoHS Compliant: Yes

CONTACT, TWIN LEAF, 24-20AWG, CRIMP; Product Range:Twin Leaf Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:AMP Twin Leaf Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:-; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC5564
Product Name Contact, Twin Leaf, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details