TE Connectivity Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts 5-583853-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts Series: TWIN LEAF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Non-Gendered Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts Series: TWIN LEAF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Non-Gendered Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts
Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts Series: TWIN LEAF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Non-Gendered Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Contact Finish Thickness: 15.0µin (0.38µm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts
Series: TWIN LEAF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Non-Gendered
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Card Edge Connectors - 5-583853-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5-583853-2
Card Edge Connectors 5-583853-2
CONT.CRP.SNAP TW.LF.STRIP

CONT.CRP.SNAP TW.LF.STRIP

Buy Now
Singapore, Singapore
5A Electronic Connector
332-5-583853-2
5A Electronic Connector 332-5-583853-2
Signal Contact, Female, Crimp, 20-24AWG, 5A, 105°C Product overview: 5-583853-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-583853-2 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 20-24AWG, 5A, 105°C Product overview: 5-583853-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-583853-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cont.crp.snap Tw.lf.strip Amp - Te Connectivity - 40P9558 - Newark, An Avnet Company
Chicago, IL, United States
Cont.crp.snap Tw.lf.strip Amp - Te Connectivity
40P9558
Cont.crp.snap Tw.lf.strip Amp - Te Connectivity 40P9558
CONT.CRP.SNAP TW.LF.STRIP

CONT.CRP.SNAP TW.LF.STRIP

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-583853-2 332-5-583853-2 40P9558
Product Name Connectors, Interconnects- Card Edge Connectors- Card Edge Connector Contacts Card Edge Connectors 5A Electronic Connector Cont.crp.snap Tw.lf.strip Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data