TE Connectivity Two-Piece Edge Connectors 5-582417-8

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 5-582417-8 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
5-582417-8
Two-Piece Edge Connectors 5-582417-8
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 47

Contact Features


  • Contact Type : Blade

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
Buy Now
47 Amp Blade Rcpt Hsg Amp - Te Connectivity - 36AC5575 - Newark, An Avnet Company
Chicago, IL, United States
47 Amp Blade Rcpt Hsg Amp - Te Connectivity
36AC5575
47 Amp Blade Rcpt Hsg Amp - Te Connectivity 36AC5575
47 AMP BLADE RCPT HSG

47 AMP BLADE RCPT HSG

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5-582417-8 36AC5575
Product Name Two-Piece Edge Connectors 47 Amp Blade Rcpt Hsg Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details