TE Connectivity Two-Piece Edge Connectors 5-582151-3

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 29 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 29 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 5-582151-3 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
5-582151-3
Two-Piece Edge Connectors 5-582151-3
Body Features Primary Product Color : Green Configuration Features Number of Positions : 29 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 29

Contact Features


  • Contact Type : Blade

Housing Features


  • Centerline (Pitch) (INCH) : .1
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-582151-3
Product Name Two-Piece Edge Connectors
Unlock Full Specs
to access all available technical data

Similar Products