TE Connectivity Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity 5-569552-3

Description
CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity - 16F9245 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity
16F9245
Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity 16F9245
CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C; Modular Connector Type:Modular Plug; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded - 70085093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
70085093
Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded 70085093
Exceeds EIA/TIA 568A and TSB-40A requirements for Category 5 four-pair (RJ45) UTP Applications. AMP's load bar concept allows the conductors to be oriented into the load bar, trimmed and then simply slid into the connector housing. These plugs are designed to accommodate 24 AWG stranded conductors with a maximum conductor insulation diameter of 0.039 inches (0.99 mm) and cable jacket outside diameters in the range of 0.200 to 0.215 inches.

Exceeds EIA/TIA 568A and TSB-40A requirements for Category 5 four-pair (RJ45) UTP Applications. AMP's load bar concept allows the conductors to be oriented into the load bar, trimmed and then simply slid into the connector housing. These plugs are designed to accommodate 24 AWG stranded conductors with a maximum conductor insulation diameter of 0.039 inches (0.99 mm) and cable jacket outside diameters in the range of 0.200 to 0.215 inches.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 16F9245 70085093
Product Name Connector, Rj45, Plug, 8P8C; Modular Connector Type Amp - Te Connectivity Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers