CAT5E RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable MountRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 33B9369 |
| Product Name | Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity |
| Connector Type | Modular Connector and RJ Connector |