TE Connectivity PCB Headers & Receptacles 5-535585-6

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.54 Dimensions Connector Height : 5.03 MM  [.198 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.055 - .094 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 9.02 MM  [.355 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mating Entry Location : Top Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Tube Packaging Quantity : 56 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.54 Dimensions Connector Height : 5.03 MM  [.198 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.055 - .094 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 9.02 MM  [.355 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mating Entry Location : Top Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Tube Packaging Quantity : 56 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-535585-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-535585-6
PCB Headers & Receptacles 5-535585-6
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.54 Dimensions Connector Height : 5.03 MM  [.198 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.055 - .094 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 9.02 MM  [.355 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Mating Entry Location : Top Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Tube Packaging Quantity : 56 Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3.81 - 7.62 MICM  [150 - 300 MICIN ]
  • Contact Protection Type : Closed Entry Housing
  • Contact Shape & Form : Short Point
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.54

Dimensions


  • Connector Height : 5.03 MM  [.198 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.055 - .094 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Stack Height : 9.02 MM  [.355 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 750
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 333

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Box, Tube
  • Packaging Quantity : 56

Product Type Features


  • Applied Pressure : Standard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .7 MM  [.028 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5-535585-6
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 333 volts
Current Rating 2 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102692-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details