Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332043-5-535541-6
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 8
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 28
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 55355416,A32921,2266
Base Product Number: 535541
RoHS Status: RoHS Compliant
8 Pos 2.54mm Socket Header, Straight, Gold, 2A, 333V Product overview: 5-535541-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 333V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 333V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-535541-6 can be used for catalog matching and distributor lookup.
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
TE Connectivity 5-535541-6 PCB Socket
TE Connectivity 5-535541-6 PCB Socket
TE Connectivity 5-535541-6 PCB Socket
BTB CONN, RCPT, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332043-5-535541-6 | 316-5-535541-6 | A32921-ND | 7973223P | 7973223 | 99X5320 | 5-535541-6 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 2A 333V Electronic Connector | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Btb Conn, Rcpt, 8Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Termination | Solder | Solder | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through Hole | Through hole | Through Hole Mount | Through Hole | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps | |||
| Voltage Rating | 750 volts | 333 volts |