TE Connectivity Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) 5-5353189-6

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tape & Reel (TR) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 80 Pitch: 0.024" (0.60mm) Features: Board Guide, Solder Retention Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tape & Reel (TR) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 80 Pitch: 0.024" (0.60mm) Features: Board Guide, Solder Retention Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tape & Reel (TR) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 80 Pitch: 0.024" (0.60mm) Features: Board Guide, Solder Retention Mounting Type: Surface Mount

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Package: Tape & Reel (TR)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 80
Pitch: 0.024" (0.60mm)
Features: Board Guide, Solder Retention
Mounting Type: Surface Mount

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A118171TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118171TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118171TR-ND
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
.6Fhr04H.080.s.std.08/sp.tr.seyes Amp - Te Connectivity - 76AC8143 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhr04H.080.s.std.08/sp.tr.seyes Amp - Te Connectivity
76AC8143
.6Fhr04H.080.s.std.08/sp.tr.seyes Amp - Te Connectivity 76AC8143
.6FHR04H.080.S.STD.0 8/SP.TR.SEYes

.6FHR04H.080.S.STD.08/SP.TR.SEYes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5353189-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5353189-6
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A118171TR-ND 76AC8143 5-5353189-6
Product Name Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) .6Fhr04H.080.s.std.08/sp.tr.seyes Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data