TE Connectivity 5-534998-5 PCB Socket
TE Connectivity 5-534998-5 PCB Socket
TE Connectivity 5-534998-5 PCB Socket
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
10 Pos 2.54mm Pitch Receptacle, Gold Contacts, 2A, 750V, Straight, Thru-Hole Product overview: 5-534998-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534998-5 can be used for catalog matching and distributor lookup.
BTB CONN, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
10 MODIV VRT DR CE 100/125
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7936751P | 7936751 | A32955-ND | 316-5-534998-5 | 99X5311 | 76AC8141 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | 2A 750V Electronic Connector | Btb Conn, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity | 10 Modiv Vrt Dr Ce 100/125 Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 750 volts | 750 volts |