"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
24 MODII 2PC HDR DR W/HLDWN, ROHS
CONN HEADER VERT 24POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34971-ND | 18R9394 | 5-534978-4 |
| Product Name | Headers, Male Pins | 24 Modii 2Pc Hdr Dr W/hldwn, Rohs Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |