"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
5-534978-3 ROHS COMPLIANT: YES
WTB CONN, HEADER, 20POS, 2ROW; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34296-ND | 98AC5196 | 55AC8115 |
| Product Name | Headers, Male Pins | 5-534978-3 Rohs Compliant Amp - Te Connectivity | Wtb Conn, Header, 20Pos, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |