TE Connectivity Headers, Receptacles, Female Sockets 5-534267-2

Description
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32971-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32971-ND
Headers, Receptacles, Female Sockets A32971-ND
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-534267-2
Electronic Connector 316-5-534267-2
20 Pos 2.54mm Socket Header, Straight, Thru-Hole, Gold Product overview: 5-534267-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534267-2 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Socket Header, Straight, Thru-Hole, Gold Product overview: 5-534267-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534267-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-534267-2 - 764021-5-534267-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-534267-2
764021-5-534267-2
Rectangular Connectors - 5-534267-2 764021-5-534267-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764021-5-534267-2 Series: AMPMODU Mod IV Packaging: Tube Number of Positions: 20 Mounting Style: Through Hole Connector Type: Receptacle, Bottom or Top Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.265" (6.73mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764021-5-534267-2
Series: AMPMODU Mod IV
Packaging: Tube
Number of Positions: 20
Mounting Style: Through Hole
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectangular Connectors - 5-534267-2 - 1129294-5-534267-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-534267-2
1129294-5-534267-2
Rectangular Connectors - 5-534267-2 1129294-5-534267-2
Manufacturer: Tyco Electronics Win Source Part Number: 1129294-5-534267-2 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1129294-5-534267-2
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-534267-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-534267-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-534267-2
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32971-ND 316-5-534267-2 764021-5-534267-2 1129294-5-534267-2 5-534267-2
Product Name Headers, Receptacles, Female Sockets Electronic Connector Rectangular Connectors - 5-534267-2 Rectangular Connectors - 5-534267-2 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Through Hole
Number of Contacts 20 #
Gender Female / Jack
Unlock Full Specs
to access all available technical data