Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763977-5-534267-1
Series: AMPMODU Mod IV
Packaging: Tube
Number of Positions: 14
Mounting Style: Through Hole
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
14 Pos 2.54mm Socket Header, Straight, Thru-Hole, Gold Product overview: 5-534267-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534267-1 can be used for catalog matching and distributor lookup.
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
14 MODIV VRT DR DE 100/125 ROHS COMPLIANT: YES
CONN RCPT 14POS 0.1 GOLD PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 763977-5-534267-1 | 316-5-534267-1 | A32970-ND | 52K3747 | 5-534267-1 |
| Product Name | Rectangular Connectors - 5-534267-1 | Electronic Connector | Headers, Receptacles, Female Sockets | 14 Modiv Vrt Dr De 100/125 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Gender | Female / Jack |