TE Connectivity 2A 750V Electronic Connector 5-534237-4

Description
6 Pos 2.54mm Socket Header, Straight, Gold, 2A, 750V, TH Product overview: 5-534237-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2.54mm Socket Header, Straight, Gold, 2A, 750V, TH Product overview: 5-534237-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 750V Electronic Connector
316-5-534237-4
2A 750V Electronic Connector 316-5-534237-4
6 Pos 2.54mm Socket Header, Straight, Gold, 2A, 750V, TH Product overview: 5-534237-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-4 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Socket Header, Straight, Gold, 2A, 750V, TH Product overview: 5-534237-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 7926681P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7926681P
PCB Sockets 7926681P
TE Connectivity 5-534237-4 PCB Socket

TE Connectivity 5-534237-4 PCB Socket

Supplier's Site
PCB Sockets - 7926681 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7926681
PCB Sockets 7926681
TE Connectivity 5-534237-4 PCB Socket

TE Connectivity 5-534237-4 PCB Socket

Supplier's Site
PCB Sockets - 1643359 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1643359
PCB Sockets 1643359
TE Connectivity 5-534237-4 PCB Socket

TE Connectivity 5-534237-4 PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - A32907-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32907-ND
Headers, Receptacles, Female Sockets A32907-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Rectangular Connectors - 5-534237-4 - 764020-5-534237-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-534237-4
764020-5-534237-4
Rectangular Connectors - 5-534237-4 764020-5-534237-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764020-5-534237-4 Series: AMPMODU Mod IV Packaging: Tube Number of Positions: 6 Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 2A Material Flammability Rating: UL94 V-0 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764020-5-534237-4
Series: AMPMODU Mod IV
Packaging: Tube
Number of Positions: 6
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 2A
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectangular Connectors - 5-534237-4 - 721757-5-534237-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-534237-4
721757-5-534237-4
Rectangular Connectors - 5-534237-4 721757-5-534237-4
Manufacturer: Tyco Electronics Win Source Part Number: 721757-5-534237-4 Manufacturer Homepage: www.te.com Reference Date Code: 1525+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 721757-5-534237-4
Manufacturer Homepage: www.te.com
Reference Date Code: 1525+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X5305 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X5305
Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X5305
BTB CONN, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BTB CONN, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-534237-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-534237-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-534237-4
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-534237-4 7926681P 7926681 A32907-ND 764020-5-534237-4 721757-5-534237-4 99X5305 5-534237-4
Product Name 2A 750V Electronic Connector PCB Sockets PCB Sockets Headers, Receptacles, Female Sockets Rectangular Connectors - 5-534237-4 Rectangular Connectors - 5-534237-4 Btb Conn, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder Solder Solder
Voltage Rating 750 volts 750 volts
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data