TE Connectivity 2A Electronic Connector 5-534237-3

Description
5 Pos 2.54mm Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 5-534237-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos 2.54mm Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 5-534237-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Electronic Connector
316-5-534237-3
2A Electronic Connector 316-5-534237-3
5 Pos 2.54mm Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 5-534237-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-3 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 5-534237-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534237-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A32906-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32906-ND
Headers, Receptacles, Female Sockets A32906-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-534237-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-534237-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-534237-3
CONN RCPT 5POS 0.1 GOLD PCB

CONN RCPT 5POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity - 18R9351 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity
18R9351
Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity 18R9351
BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet
05 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity - 76AC8135 - Newark, An Avnet Company
Chicago, IL, United States
05 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity
76AC8135
05 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity 76AC8135
05 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES

05 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-534237-3 A32906-ND 5-534237-3 18R9351 76AC8135
Product Name 2A Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity 05 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity
Termination Solder Solder
Voltage Rating 750 volts
Current Rating 2.0 amps 2.0 amps 2.0 amps
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data