"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
TE Connectivity 5-534237-2 PCB Socket
TE Connectivity 5-534237-2 PCB Socket
CONN RCPT 4POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa
04 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32905-ND | 7973227P | 1643357 | 5-534237-2 | 40P9556 | 90AJ0279 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Receptacle, 4 Position, 1Row; Connector Systems Amp - Te Connectivity | 04 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |||
| Mounting | Through Hole | Through hole | Through Hole | Through Hole Mount | ||
| Current Rating | 2.0 amps | 2.0 amps | ||||
| Number of Contacts | 4 # | 4 # | ||||
| Termination | Solder | Solder | Solder |