TE Connectivity 5-534237-1 PCB Socket
TE Connectivity 5-534237-1 PCB Socket
TE Connectivity 5-534237-1 PCB Socket
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
03 MODII VRT SR CE 100/115 ROHS COMPLIANT: YES
CONN RCPT 3POS 0.1 GOLD PCB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7926615P | 7926615 | A32904-ND | 76AC8134 | 5-534237-1 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | 03 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole | Through Hole | ||
| Voltage Rating | 750 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |