TE Connectivity Electronic Connector 5-534206-7

Description
14 Pos 2.54mm Socket Strip Receptacle, Straight, Gold, Thru-Hole Product overview: 5-534206-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534206-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos 2.54mm Socket Strip Receptacle, Straight, Gold, Thru-Hole Product overview: 5-534206-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534206-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-5-534206-7
Electronic Connector 316-5-534206-7
14 Pos 2.54mm Socket Strip Receptacle, Straight, Gold, Thru-Hole Product overview: 5-534206-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534206-7 can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Socket Strip Receptacle, Straight, Gold, Thru-Hole Product overview: 5-534206-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534206-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332078-5-534206-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332078-5-534206-7
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332078-5-534206-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332078-5-534206-7 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 14 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 32 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 55342067,2266-5-5342 06-7,A32938 Base Product Number: 534206 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332078-5-534206-7
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 14
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 32
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 55342067,2266-5-534206-7,A32938
Base Product Number: 534206
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A32938-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32938-ND
Headers, Receptacles, Female Sockets A32938-ND
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 14 Position, 2Row; Connector Systems Amp - Te Connectivity - 67K2492 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 14 Position, 2Row; Connector Systems Amp - Te Connectivity
67K2492
Board-Board Connector Receptacle, 14 Position, 2Row; Connector Systems Amp - Te Connectivity 67K2492
BOARD-BOARD CONNECTOR RECEPTACLE, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 14 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet
14 Modii Vrt Dr Ce 100/115 Rohs Compliant Amp - Te Connectivity - 84AC3835 - Newark, An Avnet Company
Chicago, IL, United States
14 Modii Vrt Dr Ce 100/115 Rohs Compliant Amp - Te Connectivity
84AC3835
14 Modii Vrt Dr Ce 100/115 Rohs Compliant Amp - Te Connectivity 84AC3835
14 MODII VRT DR CE 100/115 ROHS COMPLIANT: YES

14 MODII VRT DR CE 100/115 ROHS COMPLIANT: YES

Supplier's Site
14 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity - 76AC8133 - Newark, An Avnet Company
Chicago, IL, United States
14 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity
76AC8133
14 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity 76AC8133
14 MODII VRT DR CE 100/115

14 MODII VRT DR CE 100/115

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-534206-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-534206-7
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-534206-7
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-534206-7 1332078-5-534206-7 A32938-ND 67K2492 84AC3835 5-534206-7
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 14 Position, 2Row; Connector Systems Amp - Te Connectivity 14 Modii Vrt Dr Ce 100/115 Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data