"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Connectors
BTB CONN, RCPT, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32935-ND | 5-534206-4 | 76AC8131 |
| Product Name | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector; Receptacle | Board to Board Connector |