TE Connectivity PCB Sockets 5-534206-3

Description
TE Connectivity 5-534206-3 PCB Socket
Request a Quote Datasheet
Description
TE Connectivity 5-534206-3 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7926687P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7926687P
PCB Sockets 7926687P
TE Connectivity 5-534206-3 PCB Socket

TE Connectivity 5-534206-3 PCB Socket

Supplier's Site
PCB Sockets - 1643354 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1643354
PCB Sockets 1643354
TE Connectivity 5-534206-3 PCB Socket

TE Connectivity 5-534206-3 PCB Socket

Supplier's Site
Singapore, Singapore
Through-Hole 2A 750V Electronic Connector
316-5-534206-3
Through-Hole 2A 750V Electronic Connector 316-5-534206-3
6 Pos 2.54mm Pitch Receptacle, 2A, 750V, Gold, Through Hole Product overview: 5-534206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534206-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Pitch Receptacle, 2A, 750V, Gold, Through Hole Product overview: 5-534206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-534206-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A32934-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32934-ND
Headers, Receptacles, Female Sockets A32934-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-534206-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-534206-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-534206-3
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Amp - Te Connectivity - 52K3740 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Amp - Te Connectivity
52K3740
Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Amp - Te Connectivity 52K3740
BOARD-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 43AC4117 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
43AC4117
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity 43AC4117
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:AMPMODU Mod II Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:AMPMODU Mod II Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7926687P 1643354 316-5-534206-3 A32934-ND 5-534206-3 52K3740 43AC4117
Product Name PCB Sockets PCB Sockets Through-Hole 2A 750V Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Receptacle, 6 Position, 2Row; Connector Systems Amp - Te Connectivity Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Termination Solder Solder Solder Solder Through Hole
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Through Hole Mount
Voltage Rating 750 volts 750 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data