TE Connectivity PC Pin Receptacles, Socket Connectors 5-5330808-6

Description
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A32893-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32893-ND
PC Pin Receptacles, Socket Connectors A32893-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors
Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors Series: 1 Package: Bulk Product Status: Active Tail Type: No Tail Length - Overall: 0.142" (3.61mm) Accepts Pin Diameter: 0.013" ~ 0.020" (0.33mm ~ 0.51mm) Mounting Hole Diameter: 0.040" ~ 0.041" (1.02mm ~ 1.04mm) Flange Diameter: 0.059" (1.50mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors
Series: 1
Package: Bulk
Product Status: Active
Tail Type: No Tail
Length - Overall: 0.142" (3.61mm)
Accepts Pin Diameter: 0.013" ~ 0.020" (0.33mm ~ 0.51mm)
Mounting Hole Diameter: 0.040" ~ 0.041" (1.02mm ~ 1.04mm)
Flange Diameter: 0.059" (1.50mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-5-5330808-6
Electronic Connector 332-5-5330808-6
Female Signal Contact, Press-Fit, Gold Plated, 25-28AWG Product overview: 5-5330808-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-5330808-6 can be used for catalog matching and distributor lookup.

Female Signal Contact, Press-Fit, Gold Plated, 25-28AWG Product overview: 5-5330808-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-5330808-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC & Component Sockets - 5-5330808-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5-5330808-6
IC & Component Sockets 5-5330808-6
SOCKET,MIN-SPR W/H SN-AU SER-1

SOCKET,MIN-SPR W/H SN-AU SER-1

Buy Now
Socket,min-Spr W/h Sn-Au Ser-1 Te Connectivity - 45Y0683 - Newark, An Avnet Company
Chicago, IL, United States
Socket,min-Spr W/h Sn-Au Ser-1 Te Connectivity
45Y0683
Socket,min-Spr W/h Sn-Au Ser-1 Te Connectivity 45Y0683
SOCKET,MIN-SPR W/H SN-AU SER-1

SOCKET,MIN-SPR W/H SN-AU SER-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32893-ND 332-5-5330808-6 5-5330808-6 45Y0683
Product Name PC Pin Receptacles, Socket Connectors Connectors, Interconnects- Terminals- PC Pin Receptacles, Socket Connectors Electronic Connector IC & Component Sockets Socket,min-Spr W/h Sn-Au Ser-1 Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers